Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-DIP
2-Ch Optocoupler, 3.75kV Isolation, 10Mbps, DIP-8 Product overview: HCPL-4661-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-4661-000E can be used for catalog matching and distributor lookup.
Broadcom HCPL-4661-000E Optocoupler
Broadcom HCPL-4661-000E Optocoupler
Broadcom HCPL-4661-000E Optocoupler
High Speed Optocouplers 2Ch 5mA 600mW
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1680-5-ND | 902-HCPL-4661-000E | 450884 | 450884P | HCPL-4661-000E |
| Product Name | Logic Output Optoisolators | 3.75kV DIP Signal Isolator and Optocoupler | Optocouplers | Optocouplers | High Speed Optocouplers |
| Input | DC | DC | DC | ||
| Output | Open Collector, Schottky Clamped | Phototransistor; Transistor | |||
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Rail/Tube | Through hole | DIP | |
| Forward Current | 15 milliamps |