Broadcom Inc. Optocouplers HCPL-4502-000E

Description
Avago, Optocoupler, HCPL-4502-000E
Request a Quote Datasheet
Description
Avago, Optocoupler, HCPL-4502-000E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8400017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8400017
Optocouplers 8400017
Avago, Optocoupler, HCPL-4502-000E

Avago, Optocoupler, HCPL-4502-000E

Supplier's Site
Optocouplers - 8400017P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8400017P
Optocouplers 8400017P
Avago, Optocoupler, HCPL-4502-000E

Avago, Optocoupler, HCPL-4502-000E

Supplier's Site
Optocouplers - 1783198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783198
Optocouplers 1783198
Avago, Optocoupler, HCPL-4502-000E

Avago, Optocoupler, HCPL-4502-000E

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1678-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1678-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1678-5-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4502-000E
High Speed Optocouplers HCPL-4502-000E
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom - 31K7017 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom
31K7017
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom 31K7017
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8400017 8400017P 516-1678-5-ND HCPL-4502-000E 31K7017
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom
Input DC DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Through hole DIP Through Hole DIP
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details