Broadcom HCPL-4504-300E Optocoupler
Broadcom HCPL-4504-300E Optocoupler
Broadcom HCPL-4504-300E Optocoupler
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
High Speed Optocouplers 1MBd 1Ch 12mA
OPTOCOUPLER, TRANSISTOR, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:25%; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9226438 | 8030822P | 516-2716-5-ND | HCPL-4504-300E | 92K0365 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 3.75Kv, Smdip-8; No. Of Channels Broadcom |
| Input | DC | DC | |||
| Output | Phototransistor; Transistor | Phototransistor | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | Surface mount | DIP | Surface Mount | Surface Mount DIP |