600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
Broadcom HCPL-3150-000E Optocoupler
Broadcom HCPL-3150-000E Optocoupler
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:15 kV/uS; Common Mode Voltage Vcm:1500V; Forward Current If:7mARoHS Compliant: Yes
Logic Output Optocouplers 0.5A IGBT Gate Drive
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1742-5-ND | 5473891 | 1783157 | 36K5520 | HCPL-3150-000E |
| Product Name | Isolators - Gate Drivers | Optocouplers | Optocouplers | Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom | Logic Output Optocouplers |
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Through hole | DIP | DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | |||
| Rise Time | 0.1000 µs | 0.1000 µs | |||
| Fall Time | 100 ns | 100 to ? ns |