Broadcom Inc. Very Low Power Consumption High Gain Optocouplers HCPL-4701

Description
This device is a very low power consumption high gain single channel optocoupler. It represents the single channel 8-pin DIP configuration and is pin compatible with the industry standard 6N139. Each channel can be driven with an input current as low as 40 uA and has a typical current transfer ratio of 3500%. This high gain coupler uses an AlGaAs LED and an integrated high gain photodetector to provide an extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve conventional Darlington operation. This device is designed for use in CMOS, LSTTL and other low power applications. It is especially well suited for ISDN telephone interface and battery operated applications due to the low power consumption. A 700% minimum current transfer ratio is guaranteed from 0 degrees C to 70 degrees C operating temperature range at 40 uA of LED current and VCC >= 3 V. The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet
Description
This device is a very low power consumption high gain single channel optocoupler. It represents the single channel 8-pin DIP configuration and is pin compatible with the industry standard 6N139. Each channel can be driven with an input current as low as 40 uA and has a typical current transfer ratio of 3500%. This high gain coupler uses an AlGaAs LED and an integrated high gain photodetector to provide an extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve conventional Darlington operation. This device is designed for use in CMOS, LSTTL and other low power applications. It is especially well suited for ISDN telephone interface and battery operated applications due to the low power consumption. A 700% minimum current transfer ratio is guaranteed from 0 degrees C to 70 degrees C operating temperature range at 40 uA of LED current and VCC >= 3 V. The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very Low Power Consumption High Gain Optocouplers - HCPL-4701 - Broadcom Inc.
San Jose, CA, USA
Very Low Power Consumption High Gain Optocouplers
HCPL-4701
Very Low Power Consumption High Gain Optocouplers HCPL-4701
This device is a very low power consumption high gain single channel optocoupler. It represents the single channel 8-pin DIP configuration and is pin compatible with the industry standard 6N139. Each channel can be driven with an input current as low as 40 uA and has a typical current transfer ratio of 3500%. This high gain coupler uses an AlGaAs LED and an integrated high gain photodetector to provide an extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve conventional Darlington operation. This device is designed for use in CMOS, LSTTL and other low power applications. It is especially well suited for ISDN telephone interface and battery operated applications due to the low power consumption. A 700% minimum current transfer ratio is guaranteed from 0 degrees C to 70 degrees C operating temperature range at 40 uA of LED current and VCC >= 3 V. The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

This device is a very low power consumption high gain single channel optocoupler. It represents the single channel 8-pin DIP configuration and is pin compatible with the industry standard 6N139. Each channel can be driven with an input current as low as 40 uA and has a typical current transfer ratio of 3500%.

This high gain coupler uses an AlGaAs LED and an integrated high gain photodetector to provide an extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve conventional Darlington operation.

This device is designed for use in CMOS, LSTTL and other low power applications. It is especially well suited for ISDN telephone interface and battery operated applications due to the low power consumption. A 700% minimum current transfer ratio is guaranteed from 0 degrees C to 70 degrees C operating temperature range at 40 uA of LED current and VCC >= 3 V.

The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-4701-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-4701-ND
Transistor, Photovoltaic Output Optoisolators HCPL-4701-ND
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP

Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4701
High Speed Optocouplers HCPL-4701
High Speed Optocouplers 100kBd 3500%CTR

High Speed Optocouplers 100kBd 3500%CTR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-4701 HCPL-4701-ND HCPL-4701
Product Name Very Low Power Consumption High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input AC; DC DC
Output Photodiode Photodarlington
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount (optional feature); Through Hole (optional feature) Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8235BD-D-IS3R-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC40I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details