Broadcom Inc. Special Purpose Isolators HCPL-4200-300E

Description
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Isolators - 516-2386-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-2386-5-ND
Special Purpose Isolators 516-2386-5-ND
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
905-HCPL-4200-300E
SMD 3.75kV Signal Isolator and Optocoupler 905-HCPL-4200-300E
1-Ch 3.75kV Isolation Optocoupler, SMD, 20Kbps, Logic Output Product overview: HCPL-4200-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4200-300E can be used for catalog matching and distributor lookup.

1-Ch 3.75kV Isolation Optocoupler, SMD, 20Kbps, Logic Output Product overview: HCPL-4200-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4200-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - HCPL-4200-300E - 1179116-HCPL-4200-300E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-4200-300E
1179116-HCPL-4200-300E
Electronic Surplus - HCPL-4200-300E 1179116-HCPL-4200-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1179116-HCPL-4200-30 0E Packaging: Tube Type: Current Loop Receiver Mounting Style: SMD Approvals: CSA, UR Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SMD, Gull Wing Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 1.6μs, 1μs Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 20V Rise / Fall Time: 55ns, 15ns

Manufacturer: Broadcom Limited
Win Source Part Number: 1179116-HCPL-4200-300E
Packaging: Tube
Type: Current Loop Receiver
Mounting Style: SMD
Approvals: CSA, UR
Input Type: DC
Current - Output / Channel: 25mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 1.6μs, 1μs
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 20V
Rise / Fall Time: 55ns, 15ns

Buy Now
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-4200-300E
Logic Output Optocouplers HCPL-4200-300E
Logic Output Optocouplers 20mA Current Loop

Logic Output Optocouplers 20mA Current Loop

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-2386-5-ND 905-HCPL-4200-300E 1179116-HCPL-4200-300E HCPL-4200-300E
Product Name Special Purpose Isolators SMD 3.75kV Signal Isolator and Optocoupler Electronic Surplus - HCPL-4200-300E Logic Output Optocouplers
Input DC DC DC; DC
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Rail/Tube Surface Mount
Isolation Voltage 3750 volts 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Surface Mount Isolinear Optocoupler - OLS700 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1000 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5080NSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing, 4 Leads
View Details
2 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details