Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-3700-000E

Description
Optoisolator Darlington Output 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1545-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1545-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1545-5-ND
Optoisolator Darlington Output 3750Vrms 1 Channel 8-DIP

Optoisolator Darlington Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocouplers - 5474030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
5474030
Optocouplers 5474030
A.C. OPTO-ISOLATOR.

A.C. OPTO-ISOLATOR.

Supplier's Site
Optocouplers - 5474030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
5474030P
Optocouplers 5474030P
A.C. OPTO-ISOLATOR.

A.C. OPTO-ISOLATOR.

Supplier's Site
Optocouplers - 9225829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9225829
Optocouplers 9225829
A.C. OPTO-ISOLATOR.

A.C. OPTO-ISOLATOR.

Supplier's Site
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom - 88H7829 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom
88H7829
Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom 88H7829
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:3.75kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:3.75kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-3700-000E
Logic Output Optocouplers HCPL-3700-000E
Logic Output Optocouplers AC/DC to Logic

Logic Output Optocouplers AC/DC to Logic

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1545-5-ND 5474030 5474030P 88H7829 HCPL-3700-000E
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom Logic Output Optocouplers
Input AC; DC AC; DC AC; DC
Output Photodarlington Photodarlington; Darlington
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole PDIP DIP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8221CC-A-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details