Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-2730-000E

Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-1542-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1542-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1542-5-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP

Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2730-000E
High Speed Optocouplers HCPL-2730-000E
High Speed Optocouplers 100kBd 2Ch 0.5mA

High Speed Optocouplers 100kBd 2Ch 0.5mA

Buy Now Datasheet
Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom - 97K1040 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom
97K1040
Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom 97K1040
OPTOCOUPLER, DUAL, DARLINGTON O/P; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:7V; Product Range:-;RoHS Compliant: Yes

OPTOCOUPLER, DUAL, DARLINGTON O/P; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:7V; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-1542-5-ND HCPL-2730-000E 97K1040
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom
Input DC
Output Photodarlington
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8236BA-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3890MU12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details