Broadcom Inc. 0.5 Amp Output Current IGBT Gate Drive Optocoupler HCPL-3150

Description
The HCPL-3150 gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/50 A. For IGBTs with higher ratings, it can be used to drive a discrete power stage which drives the IGBT gate.
Request a Quote Datasheet
Description
The HCPL-3150 gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/50 A. For IGBTs with higher ratings, it can be used to drive a discrete power stage which drives the IGBT gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 Amp Output Current IGBT Gate Drive Optocoupler - HCPL-3150 - Broadcom Inc.
San Jose, CA, USA
0.5 Amp Output Current IGBT Gate Drive Optocoupler
HCPL-3150
0.5 Amp Output Current IGBT Gate Drive Optocoupler HCPL-3150
The HCPL-3150 gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/50 A. For IGBTs with higher ratings, it can be used to drive a discrete power stage which drives the IGBT gate.

The HCPL-3150 gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/50 A. For IGBTs with higher ratings, it can be used to drive a discrete power stage which drives the IGBT gate.

Supplier's Site
Isolators - Gate Drivers - 516-1125-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-1125-5-ND
Isolators - Gate Drivers 516-1125-5-ND
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-3150
Logic Output Optocouplers HCPL-3150
Logic Output Optocouplers 0.5A IGBT Gate Drive

Logic Output Optocouplers 0.5A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-3150 516-1125-5-ND HCPL-3150
Product Name 0.5 Amp Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Logic Output Optocouplers
Input DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount; Flatpack Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8236BB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI2002ASXUMA2TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details