Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Broadcom HCPL-2631-300E Optocoupler
Broadcom HCPL-2631-300E Optocoupler
Broadcom HCPL-2631-300E Optocoupler
Manufacturer: Broadcom Limited
Win Source Part Number: 775709-HCPL-2631-300
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL-2631
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): TLP2631(LF1-TPR); TLP2631(LF5,F); TLP2631LF5; TLP2631(LF1-TPR,F);
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 50
High Speed Logic Output Optocoupler, 2-Ch, 10Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2631-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2631-300E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10MBd 2Ch 5mA
OPTOCOUPLER, SMD, 10MBD, LOGIC GATE; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1666-5-ND | 6935274 | 6935274P | 775709-HCPL-2631-300E | 902-HCPL-2631-300E | HCPL-2631-300E | 38K1846 |
| Product Name | Logic Output Optoisolators | Optocouplers | Optocouplers | Optoisolators - Logic Output - HCPL-2631-300E | SMD 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Smd, 10Mbd, Logic Gate; No. Of Channels Broadcom |
| Input | DC | DC | DC; DC | DC | |||
| Output | Open Collector, Schottky Clamped | Phototransistor; Transistor | Open Collector, Schottky Clamped | ||||
| Package Type | 8-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | Surface mount | DIP | Surface Mount | Rail/Tube | Surface Mount DIP | |
| Forward Current | 15 milliamps |