Manufacturer: Broadcom Limited
Win Source Part Number: 1042734-HCPL-4701-00
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Darlington with Base
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Minimum DC Current Transfer Ratio: 600% @ 500μA
Maximum DC Current Transfer Ratio: 8000% @ 500μA
Switching Turn-On and Turn-Off Time: 3μs, 34μs
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Broadcom HCPL-4701-000E Optocoupler
Broadcom HCPL-4701-000E Optocoupler
Broadcom HCPL-4701-000E Optocoupler
Optoisolator Darlington with Base Output 3750Vrms 1 Channel 8-DIP
High Speed Optocouplers 100kBd 3500%CTR
OPTOCOUPLER, DARLINGTON O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:10mA; Isolation Voltage:3.75kV; CTR Min:800%; Collector Emitter Voltage V(br)ceo:18V; Product Range:-; RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042734-HCPL-4701-000E | 8188353 | 8188353P | 516-3494-ND | HCPL-4701-000E | 97K1058 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL-4701-000E | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Darlington O/p; No. Of Channels Broadcom |
| Input | DC; DC | AC; DC | AC; DC | DC | ||
| Output | Photodarlington; Darlington with Base | Open collector | Photodarlington | |||
| Mounting Option | 8-DIP | Through hole | DIP | Through Hole | DIP | |
| Forward Current | 10 milliamps | 10 milliamps | ||||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |