onsemi Logic Output Optoisolators HCPL2631SM

Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2631SM-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2631SM-ND
Logic Output Optoisolators HCPL2631SM-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 5kV/µs CMTI 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2631SM
High Speed Optocouplers HCPL2631SM
High Speed Optocouplers HIGHSPEED TRANSISTOR OPTOCOUPLERS

High Speed Optocouplers HIGHSPEED TRANSISTOR OPTOCOUPLERS

Buy Now Datasheet
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi - 01AC9031 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi
01AC9031
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi 01AC9031
OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2631SM-ND HCPL2631SM 01AC9031
Product Name Logic Output Optoisolators High Speed Optocouplers Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi
Input DC
Output Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990547 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-4258-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 1ED020I12FA2XUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details