Broadcom HCPL-4100-000E Optocoupler
Broadcom HCPL-4100-000E Optocoupler
Broadcom HCPL-4100-000E Optocoupler
High Speed Logic Optocoupler, 1-CH, 27V, 24Kbps, DIP Product overview: HCPL-4100-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 27V, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4100-000E can be used for catalog matching and distributor lookup.
Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP
Logic Output Optocouplers 20mA Current Loop
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:3.75kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:27V; Product Range:- RoHS Compliant: Yes
BROADCOM LIMITED HCPL-4100-000E Transistor Output Optocoupler, 1 Channel, DIP, 8 Pins, 3.75 kV
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5474169 | 5474169P | 905-HCPL-4100-000E | 516-1546-5-ND | HCPL-4100-000E | 88H7830 | 107-HCPL-4100-000E |
| Product Name | Optocouplers | Optocouplers | 27V DIP Signal Isolator and Optocoupler | Special Purpose Isolators | Logic Output Optocouplers | Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom | BROADCOM LIMITED HCPL-4100-000E Transistor Output Optocoupler, 1 Channel, DIP, 8 Pins, 3.75 kV |
| Input | DC | DC | Logic | Logic | |||
| Output | Phototransistor; Transistor | ||||||
| Approvals | RoHS Compliant | RoHS Compliant | CSA, UR | ||||
| Mounting Option | Through hole | DIP | Rail/Tube | Through Hole | DIP | 8-DIP (0.300, 7.62mm) | |
| Rise Time | 0.0160 µs | 0.0160 µs | 0.0160 µs |