The HCPL-4200 4 to 20 mA receiver is designed to operate as a receiver in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a logic high state by transmitting 20 mA of loop current (MARK), and signal a logic low state by allowing no more than a few milliamperes of loop current (SPACE).
Optical coupling of the signal from the 20 mA current loop to the logic output breaks ground loops and provides for a very high common mode rejection.It aids in the design process by providing guaranteed thresholds for logic high state and logic low state for the current loop, providing an LSTTL, TTL, or CMOS compatible logic interface, and providing guaranteed common mode rejection. The buffer circuit on its current loop side provides typically 0.8 mA of hysteresis which increases the immunity to common mode and differential mode noise. The buffer also provides a controlled amount of LED drive current which takes into account any LED light output degradation. The internal shield allows a guaranteed 1000 V/ms common mode transient immunity.
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP
1-Ch DIP Optocoupler, 3.75kV Isolation, DC Input, 3-State Output Product overview: HCPL-4200 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4200 can be used for catalog matching and distributor lookup.
Logic Output Optocouplers 20mA Current Loop
OPTOCOUPLER, 20MA, LOOP I/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:3.75kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:20V; Product Range:-; SVHC:No RoHS Compliant: No
| Broadcom Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-4200 | 516-1149-5-ND | 905-HCPL-4200 | HCPL-4200 | 20J5357 |
| Product Name | Optically Coupled 20 mA Current Loop Receiver | Special Purpose Isolators | 3.75kV DIP Signal Isolator and Optocoupler | Logic Output Optocouplers | Optocoupler, 20Ma, Loop I/p; No. Of Channels Broadcom |
| Input | DC | DC | DC | ||
| Output | Photodiode | 3-STATE | |||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | ||||
| Package Type | 8-Pin DIP | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Surface Mount | Through Hole | Rail/Tube | DIP |