Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP Gull Wing
High Speed Logic Output Optocoupler, 1-CH, 24Kbps, 3.75kV Isolation, SMD Product overview: HCPL-4100-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4100-300E can be used for catalog matching and distributor lookup.
Logic Output Optocouplers 20mA Current Loop
OPTOCOUPLER, SMD, 20MA, LOOP O/P; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Kbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:UL; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2607-5-ND | 905-HCPL-4100-300E | HCPL-4100-300E | 97K1053 |
| Product Name | Special Purpose Isolators | SMD 3.75kV Signal Isolator and Optocoupler | Logic Output Optocouplers | Optocoupler, Smd, 20Ma, Loop O/p; No. Of Channels Broadcom |
| Input | Logic | DC | ||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Rail/Tube | Surface Mount DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |