Broadcom Inc. Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers HCPL-5231#200

Description
The HCPL-5231#200 is a High Reliability Class H HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The HCPL-5231#200 is a High Reliability Class H HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers - HCPL-5231#200 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers
HCPL-5231#200
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers HCPL-5231#200
The HCPL-5231#200 is a High Reliability Class H HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The HCPL-5231#200 is a High Reliability Class H HCPL-5231 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - HCPL-5231#200-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-5231#200-ND
Logic Output Optoisolators HCPL-5231#200-ND
Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-5231#200
High Speed Optocouplers HCPL-5231#200
High Speed Optocouplers 2Ch 8mA 200mW Hermetically sealed

High Speed Optocouplers 2Ch 8mA 200mW Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-5231#200 HCPL-5231#200-ND HCPL-5231#200
Product Name Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-CDIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Lead Length 0.1500 inch (3.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1025546 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-2ED3146MC12LXUMA1CT-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details