onsemi Transistor, Photovoltaic Output Optoisolators HCPL2731

Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2731QT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2731QT-ND
Transistor, Photovoltaic Output Optoisolators HCPL2731QT-ND
Optoisolator Darlington Output 2500Vrms 2 Channel 8-DIP

Optoisolator Darlington Output 2500Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Darlington, 2500Vrms; No. Of Channels Onsemi - 67K0220 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 2500Vrms; No. Of Channels Onsemi
67K0220
Optocoupler, Darlington, 2500Vrms; No. Of Channels Onsemi 67K0220
OPTOCOUPLER, DARLINGTON, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:40mA; Isolation Voltage:2.5kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:40mA; Isolation Voltage:2.5kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
OPTOISO 2.5KV 2CH DARL 8DIP - HCPL2731 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
OPTOISO 2.5KV 2CH DARL 8DIP
HCPL2731
OPTOISO 2.5KV 2CH DARL 8DIP HCPL2731
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2731
High Speed Optocouplers HCPL2731
High Speed Optocouplers DIP-8 DUAL PH DARL

High Speed Optocouplers DIP-8 DUAL PH DARL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL2731QT-ND 67K0220 HCPL2731 HCPL2731
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Darlington, 2500Vrms; No. Of Channels Onsemi OPTOISO 2.5KV 2CH DARL 8DIP High Speed Optocouplers
Input DC
Output Photodarlington
Package Type "8-DIP (0.300"", 7.62mm)" DIP
Mounting Option Through Hole DIP DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB1411FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details