Broadcom Inc. Isolators - Gate Drivers HCPL-315J-000E

Description
600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
Request a Quote Datasheet
Description
600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-1673-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-1673-5-ND
Isolators - Gate Drivers 516-1673-5-ND
600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO

600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-315J-000E
Logic Output Optocouplers HCPL-315J-000E
Logic Output Optocouplers 0.5A IGBT Gate Drive

Logic Output Optocouplers 0.5A IGBT Gate Drive

Buy Now Datasheet
Optocoupler, Gate Drive, 5Kv, Soic-16; No. Of Channels Broadcom - 97K1049 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive, 5Kv, Soic-16; No. Of Channels Broadcom
97K1049
Optocoupler, Gate Drive, 5Kv, Soic-16; No. Of Channels Broadcom 97K1049
OPTOCOUPLER, GATE DRIVE, 5KV, SOIC-16; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE, 5KV, SOIC-16; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-1673-5-ND HCPL-315J-000E 97K1049
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Gate Drive, 5Kv, Soic-16; No. Of Channels Broadcom
Package Type "16-SOIC (0.295"", 7.50mm Width), 12 Leads"
Mounting Option Surface Mount SOIC
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2ED3140MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 4990496 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details