600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
High Speed Optocouplers 0.4A IGBT Gate Drive
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-3777-6-ND | HCPL-3140-500E |
| Product Name | Isolators - Gate Drivers | High Speed Optocouplers |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 3750 volts |