Broadcom Inc. Dual Channel, High Speed Optocouplers HCPL-4534

Description
The Avago HCPL-4534, 2-channel, transistor optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an 8 Pin DIP. It is an HCPL-2531 with increased common mode transient immunity of 15,000 V/ms minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet
Description
The Avago HCPL-4534, 2-channel, transistor optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an 8 Pin DIP. It is an HCPL-2531 with increased common mode transient immunity of 15,000 V/ms minimum at VCM = 1500 V guaranteed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel, High Speed Optocouplers - HCPL-4534 - Broadcom Inc.
San Jose, CA, USA
Dual Channel, High Speed Optocouplers
HCPL-4534
Dual Channel, High Speed Optocouplers HCPL-4534
The Avago HCPL-4534, 2-channel, transistor optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output. Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance. It is available in an 8 Pin DIP. It is an HCPL-2531 with increased common mode transient immunity of 15,000 V/ms minimum at VCM = 1500 V guaranteed.

The Avago HCPL-4534, 2-channel, transistor optocoupler contains a pair of light emitting diodes and integrated photodetectors with electrical insulation between input and output.
Separate connection for the photodiode bias and output transistor collectors increase the speed up to a hundred times that of a conventional phototransistor coupler by reducing the base-collector capacitance.

It is available in an 8 Pin DIP. It is an HCPL-2531 with increased common mode transient immunity of 15,000 V/ms minimum at VCM = 1500 V guaranteed.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-4534-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-4534-ND
Transistor, Photovoltaic Output Optoisolators HCPL-4534-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-4534 - 873344-HCPL-4534 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4534
873344-HCPL-4534
Optoisolators - Transistor, Photovoltaic Output - HCPL-4534 873344-HCPL-4534
Manufacturer: Broadcom Limited Win Source Part Number: 873344-HCPL-4534 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-4534 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873344-HCPL-4534
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 2 Channel 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-4534
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4534
High Speed Optocouplers HCPL-4534
High Speed Optocouplers 1MBd 2Ch 25mA

High Speed Optocouplers 1MBd 2Ch 25mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-4534 HCPL-4534-ND 873344-HCPL-4534 HCPL-4534
Product Name Dual Channel, High Speed Optocouplers Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-4534 High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-3043-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2440913 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details