Manufacturer: Broadcom Limited
Win Source Part Number: 775719-HCPL-2731-300
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 5μs, 10μs
Family Name: HCPL-2731
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 12mA
Current Transfer Ratio (Minimum): 500% @ 1.6mA
Current Transfer Ratio (Maximum): 2600% @ 1.6mA
Vce Saturation (Maximum): 100mV
Alternative Parts (Cross-Reference): HCPL2731S_NL; HCPL2730S_Q; HCPL2731SD_NL; HCPL2730SD;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing
High Speed Optocouplers 100kBd 2Ch 0.5mA
OPTOCOUPLER, DUAL, DARLINGTON O/P; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 775719-HCPL-2731-300E | 516-2710-5-ND | HCPL-2731-300E | 80K8747 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL-2731-300E | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom |
| Input | DC; DC | DC | ||
| Output | Photodarlington; Darlington | Photodarlington | ||
| Mounting Option | Surface Mount | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |