Broadcom Inc. Optically Coupled 20 mA Current Loop Transmitter HCPL-4100

Description
The HCPL-4100 isolated 20 mA currrent loop transmitter is designed to operate as a transmitter in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a logic high state by transmitting 20 mA of loop current (MARK), and signal a logic low state by allowing no more than a few milliamperes of loop current (SPACE). Optical coupling of the signal from the logic input to the 20 mA current loop breaks ground loops and provides very high immunity to common mode interference. The data input is compatible with LSTTL, TTL, or CMOS logic gates. The input integrated circuit drives a GaAsP LED. The light emitted by the LED is sensed by a second integrated circuit that allows 20 mA to pass with a voltage drop of less than 2.7 volts when no light is emitted and allows less than 2 mA to pass when light is emitted. The transmitter output is capable of withstanding 27 volts. The input integrated circuit provides a controlled amount of LED drive current and takes into account any LED light output degradation. The internal shield allows a guaranteed 1000 V/ms common mode transient immunity.
Request a Quote Datasheet
Description
The HCPL-4100 isolated 20 mA currrent loop transmitter is designed to operate as a transmitter in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a logic high state by transmitting 20 mA of loop current (MARK), and signal a logic low state by allowing no more than a few milliamperes of loop current (SPACE). Optical coupling of the signal from the logic input to the 20 mA current loop breaks ground loops and provides very high immunity to common mode interference. The data input is compatible with LSTTL, TTL, or CMOS logic gates. The input integrated circuit drives a GaAsP LED. The light emitted by the LED is sensed by a second integrated circuit that allows 20 mA to pass with a voltage drop of less than 2.7 volts when no light is emitted and allows less than 2 mA to pass when light is emitted. The transmitter output is capable of withstanding 27 volts. The input integrated circuit provides a controlled amount of LED drive current and takes into account any LED light output degradation. The internal shield allows a guaranteed 1000 V/ms common mode transient immunity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optically Coupled 20 mA Current Loop Transmitter - HCPL-4100 - Broadcom Inc.
San Jose, CA, USA
Optically Coupled 20 mA Current Loop Transmitter
HCPL-4100
Optically Coupled 20 mA Current Loop Transmitter HCPL-4100
The HCPL-4100 isolated 20 mA currrent loop transmitter is designed to operate as a transmitter in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a logic high state by transmitting 20 mA of loop current (MARK), and signal a logic low state by allowing no more than a few milliamperes of loop current (SPACE). Optical coupling of the signal from the logic input to the 20 mA current loop breaks ground loops and provides very high immunity to common mode interference. The data input is compatible with LSTTL, TTL, or CMOS logic gates. The input integrated circuit drives a GaAsP LED. The light emitted by the LED is sensed by a second integrated circuit that allows 20 mA to pass with a voltage drop of less than 2.7 volts when no light is emitted and allows less than 2 mA to pass when light is emitted. The transmitter output is capable of withstanding 27 volts. The input integrated circuit provides a controlled amount of LED drive current and takes into account any LED light output degradation. The internal shield allows a guaranteed 1000 V/ms common mode transient immunity.

The HCPL-4100 isolated 20 mA currrent loop transmitter is designed to operate as a transmitter in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a logic high state by transmitting 20 mA of loop current (MARK), and signal a logic low state by allowing no more than a few milliamperes of loop current (SPACE).
Optical coupling of the signal from the logic input to the 20 mA current loop breaks ground loops and provides very high immunity to common mode interference.

The data input is compatible with LSTTL, TTL, or CMOS logic gates. The input integrated circuit drives a GaAsP LED. The light emitted by the LED is sensed by a second integrated circuit that allows 20 mA to pass with a voltage drop of less than 2.7 volts when no light is emitted and allows less than 2 mA to pass when light is emitted. The transmitter output is capable of withstanding 27 volts. The input integrated circuit provides a controlled amount of LED drive current and takes into account any LED light output degradation. The internal shield allows a guaranteed 1000 V/ms common mode transient immunity.

Supplier's Site
Special Purpose Isolators - 516-1148-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-1148-5-ND
Special Purpose Isolators 516-1148-5-ND
Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP

Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Singapore, Singapore
3.75kV DIP Signal Isolator and Optocoupler
905-HCPL-4100
3.75kV DIP Signal Isolator and Optocoupler 905-HCPL-4100
High Speed Logic Output Optocoupler, 1-CH, DIP, 3.75kV Isolation Product overview: HCPL-4100 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4100 can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 1-CH, DIP, 3.75kV Isolation Product overview: HCPL-4100 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-4100
Logic Output Optocouplers HCPL-4100
Logic Output Optocouplers 20mA Current Loop

Logic Output Optocouplers 20mA Current Loop

Buy Now Datasheet
Optocoupler, Transistor, 3.75Kv, Dip-8; No. Of Channels Broadcom - 20J5356 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3.75Kv, Dip-8; No. Of Channels Broadcom
20J5356
Optocoupler, Transistor, 3.75Kv, Dip-8; No. Of Channels Broadcom 20J5356
OPTOCOUPLER, TRANSISTOR, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:3.75kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:27V; Product Range:- RoHS Compliant: No

OPTOCOUPLER, TRANSISTOR, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:3.75kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:27V; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-4100 516-1148-5-ND 905-HCPL-4100 HCPL-4100 20J5356
Product Name Optically Coupled 20 mA Current Loop Transmitter Special Purpose Isolators 3.75kV DIP Signal Isolator and Optocoupler Logic Output Optocouplers Optocoupler, Transistor, 3.75Kv, Dip-8; No. Of Channels Broadcom
Input DC Logic
Output Photodiode
Approvals UL, CSA
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Flatpack (optional feature); Through Hole Through Hole Rail/Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4678-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Specs
Output Phototransistor
Package Type 6-Pin DIP
Mounting Option Surface Mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details