Broadcom HCPL-4503-000E Optocoupler
Broadcom HCPL-4503-000E Optocoupler
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP
High Speed Optocouplers 1MBd 1Ch 16mA
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5473712 | 516-1548-5-ND | HCPL-4503-000E | 88H7832 |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | DC | ||
| Output | Phototransistor; Transistor | Phototransistor | ||
| Approvals | RoHS Compliant | |||
| Mounting Option | Through hole | Through Hole | DIP | |
| Package Type | "8-DIP (0.300"", 7.62mm)" |