Broadcom Inc. Isolators - Gate Drivers - HCPL-3100-500E HCPL-3100-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042679-HCPL-3100-50 0E Packaging: Reel - TR Approvals: UR Mounting: SMD (SMT) Technology: Optical Coupling Forward Voltage: 1.2V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 2μs, 2μs Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042679-HCPL-3100-50 0E Packaging: Reel - TR Approvals: UR Mounting: SMD (SMT) Technology: Optical Coupling Forward Voltage: 1.2V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 2μs, 2μs Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - HCPL-3100-500E - 1042679-HCPL-3100-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-3100-500E
1042679-HCPL-3100-500E
Isolators - Gate Drivers - HCPL-3100-500E 1042679-HCPL-3100-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042679-HCPL-3100-50 0E Packaging: Reel - TR Approvals: UR Mounting: SMD (SMT) Technology: Optical Coupling Forward Voltage: 1.2V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 2μs, 2μs Isolation Voltage: 5000Vrms Current - Peak Output: 600mA Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Gull Wing Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 200ns, 200ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1042679-HCPL-3100-500E
Packaging: Reel - TR
Approvals: UR
Mounting: SMD (SMT)
Technology: Optical Coupling
Forward Voltage: 1.2V
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 2μs, 2μs
Isolation Voltage: 5000Vrms
Current - Peak Output: 600mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 200ns, 200ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Isolators - Gate Drivers - HCPL-3100-500E-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
HCPL-3100-500E-ND
Isolators - Gate Drivers HCPL-3100-500E-ND
600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1042679-HCPL-3100-500E HCPL-3100-500E-ND
Product Name Isolators - Gate Drivers - HCPL-3100-500E Isolators - Gate Drivers
Mounting Option Surface Mount; 8-DIP Gull Wing Surface Mount
Forward Current 25 milliamps
Isolation Voltage 5000 volts 5000 volts
Rise Time 0.2000 µs 0.2000 µs
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details