Broadcom Inc. High Bandwidth, Analog.Video Optocouplers HCPL-4562

Description
The HCPL-4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is available in 8-Pin DIP and Widebody package configurations.
Request a Quote Datasheet
Description
The HCPL-4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is available in 8-Pin DIP and Widebody package configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Bandwidth, Analog.Video Optocouplers - HCPL-4562 - Broadcom Inc.
San Jose, CA, USA
High Bandwidth, Analog.Video Optocouplers
HCPL-4562
High Bandwidth, Analog.Video Optocouplers HCPL-4562
The HCPL-4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It is available in 8-Pin DIP and Widebody package configurations.

The HCPL-4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit.
High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector.
It is available in 8-Pin DIP and Widebody package configurations.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1052-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1052-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1052-5-ND
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4562
High Speed Optocouplers HCPL-4562
High Speed Optocouplers 1Ch 12mA 700mW

High Speed Optocouplers 1Ch 12mA 700mW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-4562 516-1052-5-ND HCPL-4562
Product Name High Bandwidth, Analog.Video Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Phototransistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 6664382 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details