Broadcom Inc. Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers HCPL-268K-300

Description
The HCPL-268K-300 is a High Reliability, Space Level Class K HCPL-268K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The HCPL-268K-300 is a High Reliability, Space Level Class K HCPL-268K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers - HCPL-268K-300 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers
HCPL-268K-300
Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers HCPL-268K-300
The HCPL-268K-300 is a High Reliability, Space Level Class K HCPL-268K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

The HCPL-268K-300 is a High Reliability, Space Level Class K HCPL-268K with a surface mountable gull wing lead form and solder dipped lead finish. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - HCPL-268K-300-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-268K-300-ND
Logic Output Optoisolators HCPL-268K-300-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-268K-300
High Speed Optocouplers HCPL-268K-300
High Speed Optocouplers 10MBd 2Ch 1500Vdc Hermetically sealed

High Speed Optocouplers 10MBd 2Ch 1500Vdc Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-268K-300 HCPL-268K-300-ND HCPL-268K-300
Product Name Hermetically Sealed, High Speed, High CMR, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 16-Pin DIP 16-SMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 4990547 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Digital Isolators - 448-ISSI20B11FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details