Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-4503-300E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2714-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2714-5-ND
Transistor, Photovoltaic Output Optoisolators 516-2714-5-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom - 92K0364 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom
92K0364
Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom 92K0364
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:20V; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4503-300E
High Speed Optocouplers HCPL-4503-300E
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2714-5-ND 92K0364 HCPL-4503-300E
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom High Speed Optocouplers
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8232BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details