Broadcom HCPL-2731-000E Optocoupler
Broadcom HCPL-2731-000E Optocoupler
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP
OPTOCOUPLER, DARLINGTON, 3750VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:3.75kV; CTR Min:400%; Collector Emitter Voltage V(br)ceo:18V; Product Range:-RoHS Compliant: Yes
High Speed Optocouplers 100kBd 2Ch 0.5mA
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5474002 | 516-1543-5-ND | 88H7817 | HCPL-2731-000E |
| Product Name | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Darlington, 3750Vrms; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | ||
| Output | Photodarlington; Darlington | Photodarlington | ||
| Approvals | RoHS Compliant | |||
| Mounting Option | Through hole | Through Hole | DIP | |
| Package Type | "8-DIP (0.300"", 7.62mm)" |