The HCPL-4661 optocoupler is an optically coupled logic gate that combines a GaAsP light emitting diode and an integrated high gain photo detector. An enable input allows the detector to be strobed. The output of the detector IC is an open collector Schottky-clamped transistor. The internal shield provides a guaranteed common mode transient immunity specification of 10,000 V/ms.
This unique design provides maximum ac and dc circuit isolation while achieving TTL compatibility. The optocoupler ac and dc operational parameters are guaranteed from -40 degrees C to 85 degrees C allowing troublefree system performance.
HCPL-4661 is suitable for high speed logic interfacing, input/output buffering, as line receivers in environments that conventional line receivers cannot tolerate and is recommended for use in extremely high ground or induced noise environments.
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-DIP
2-Ch Optocoupler, 3.75kV Isolation, 10Mbps, PDIP Product overview: HCPL-4661 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-4661 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 848587-HCPL-4661
Features: Logic Output Optoisolator 2 Channel CMTI
Package: Tube
Family Name: HCPL-4661
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
High Speed Optocouplers 2Ch 5mA 600mW
| Broadcom Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-4661 | 516-1092-5-ND | 902-HCPL-4661 | 848587-HCPL-4661 | HCPL-4661 |
| Product Name | High CMR, High Speed TTL Compatible Optocouplers | Logic Output Optoisolators | 3.75kV Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-4661 | High Speed Optocouplers |
| Input | DC | DC | DC | ||
| Output | Open Collector Schottky Transistor | Open Collector, Schottky Clamped | |||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | ||||
| Package Type | 8-Pin DIP | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | Through Hole | Rail/Tube |