Broadcom Inc. Isolators - Gate Drivers HCPL-3120-060E

Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-2197-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-2197-5-ND
Isolators - Gate Drivers 516-2197-5-ND
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-3120-060E
Logic Output Optocouplers HCPL-3120-060E
Logic Output Optocouplers 2.0A IGBT Gate Drive

Logic Output Optocouplers 2.0A IGBT Gate Drive

Buy Now Datasheet
Optocoupler, Mosfet, 3.75Kv, Dip-8; No. Of Channels Broadcom - 68Y1129 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Mosfet, 3.75Kv, Dip-8; No. Of Channels Broadcom
68Y1129
Optocoupler, Mosfet, 3.75Kv, Dip-8; No. Of Channels Broadcom 68Y1129
OPTOCOUPLER, MOSFET, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, MOSFET, 3.75KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-2197-5-ND HCPL-3120-060E 68Y1129
Product Name Isolators - Gate Drivers Logic Output Optocouplers Optocoupler, Mosfet, 3.75Kv, Dip-8; No. Of Channels Broadcom
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 6850971 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 448-1ED3123MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details