Broadcom Inc. Isolators - Gate Drivers HCPL-3020-000E

Description
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet
Description
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - 516-3175-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-3175-5-ND
Isolators - Gate Drivers 516-3175-5-ND
400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

400mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Optocoupler, Gate Drive O/p; No. Of Channels Broadcom - 38K1847 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Drive O/p; No. Of Channels Broadcom
38K1847
Optocoupler, Gate Drive O/p; No. Of Channels Broadcom 38K1847
OPTOCOUPLER, GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC, UL; CMR:10kV/µs; RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC, UL; CMR:10kV/µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-3020-000E
Logic Output Optocouplers HCPL-3020-000E
Logic Output Optocouplers 0.2A IGBT Gate Drive

Logic Output Optocouplers 0.2A IGBT Gate Drive

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-3175-5-ND 38K1847 HCPL-3020-000E
Product Name Isolators - Gate Drivers Optocoupler, Gate Drive O/p; No. Of Channels Broadcom Logic Output Optocouplers
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3127MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details