Broadcom Inc. 3.3V/5V Digital Optocoupler Family HCPL-273L

Description
The HCPL-273L high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in LVTTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve photodarlington operation. A base access terminal allows a gain bandwidth adjustment to be made. These optocouplers are for use in LVTTL/LVCMOS or other low power applications. A 400 percent minimum current transfer ratio is guaranteed over 0 to 70 degrees C operating range for only 0.5 mA of LED current. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet
Description
The HCPL-273L high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in LVTTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve photodarlington operation. A base access terminal allows a gain bandwidth adjustment to be made. These optocouplers are for use in LVTTL/LVCMOS or other low power applications. A 400 percent minimum current transfer ratio is guaranteed over 0 to 70 degrees C operating range for only 0.5 mA of LED current. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V/5V Digital Optocoupler Family - HCPL-273L - Broadcom Inc.
San Jose, CA, USA
3.3V/5V Digital Optocoupler Family
HCPL-273L
3.3V/5V Digital Optocoupler Family HCPL-273L
The HCPL-273L high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage result in LVTTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve photodarlington operation. A base access terminal allows a gain bandwidth adjustment to be made. These optocouplers are for use in LVTTL/LVCMOS or other low power applications. A 400 percent minimum current transfer ratio is guaranteed over 0 to 70 degrees C operating range for only 0.5 mA of LED current. The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

The HCPL-273L high-gain series optocouplers use a Light Emitting Diode and an integrated high gain photodetector to provide extremely high current transfer ratio between input and output.
Separate pins for the photodiode and output stage result in LVTTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve photodarlington operation. A base access terminal allows a gain bandwidth adjustment to be made.

These optocouplers are for use in LVTTL/LVCMOS or other low power applications. A 400 percent minimum current transfer ratio is guaranteed over 0 to 70 degrees C operating range for only 0.5 mA of LED current.

The SOIC-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - HCPL-273L-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-273L-ND
Transistor, Photovoltaic Output Optoisolators HCPL-273L-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP

Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
OPTOISO 3.75KV 2CH DARLNG 8-DIP - HCPL-273L - Karl Kruse GmbH & Co. KG
Kaarst, Germany
OPTOISO 3.75KV 2CH DARLNG 8-DIP
HCPL-273L
OPTOISO 3.75KV 2CH DARLNG 8-DIP HCPL-273L
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-273L
High Speed Optocouplers HCPL-273L
High Speed Optocouplers 100kBd 3.3V 0.5mA

High Speed Optocouplers 100kBd 3.3V 0.5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-273L HCPL-273L-ND HCPL-273L HCPL-273L
Product Name 3.3V/5V Digital Optocoupler Family Transistor, Photovoltaic Output Optoisolators OPTOISO 3.75KV 2CH DARLNG 8-DIP High Speed Optocouplers
Input DC DC
Output Photodiode Photodarlington
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)" DIP
Mounting Option Through Hole Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AD-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3143MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details