Optoisolator Darlington Output 5000Vrms 2 Channel 8-SMD
Optoisolator Darlington Output 5000Vrms 2 Channel 8-SMD
Optoisolator Darlington Output 5000Vrms 2 Channel 8-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042672-HCPL2731SDM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 500% @ 1.6mA
Maximum Output Voltage: 18V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | HCPL2731SDMTR-ND | 1042672-HCPL2731SDM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - HCPL2731SDM |
| Input | DC | DC; DC |
| Output | Photodarlington | Photodarlington; Darlington |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount | Surface Mount; 8-SMD |