Broadcom Inc. SMD 3.75kV 30mA Signal Isolator and Optocoupler HCPL-4100-500E

Description
3.75kV Optocoupler, 1-Ch, 24Kbps, 30mA, SMD Product overview: HCPL-4100-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 30mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 30mA, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4100-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.75kV Optocoupler, 1-Ch, 24Kbps, 30mA, SMD Product overview: HCPL-4100-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 30mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 30mA, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4100-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV 30mA Signal Isolator and Optocoupler
905-HCPL-4100-500E
SMD 3.75kV 30mA Signal Isolator and Optocoupler 905-HCPL-4100-500E
3.75kV Optocoupler, 1-Ch, 24Kbps, 30mA, SMD Product overview: HCPL-4100-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 30mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 30mA, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4100-500E can be used for catalog matching and distributor lookup.

3.75kV Optocoupler, 1-Ch, 24Kbps, 30mA, SMD Product overview: HCPL-4100-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 30mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 30mA, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4100-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Isolators - 516-4211-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-4211-2-ND
Special Purpose Isolators 516-4211-2-ND
Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Special Purpose Isolators - 516-4211-6-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-4211-6-ND
Special Purpose Isolators 516-4211-6-ND
Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Special Purpose Isolators - 516-4211-1-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-4211-1-ND
Special Purpose Isolators 516-4211-1-ND
Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Current Loop Transmitter 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
HCPL-4100-500E
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output HCPL-4100-500E
4.5V~20V 1kV/us High Speed SOP-8-2.54mm Optocouplers - Logic Output ROHS

4.5V~20V 1kV/us High Speed SOP-8-2.54mm Optocouplers - Logic Output ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-4100-500E
Logic Output Optocouplers HCPL-4100-500E
Logic Output Optocouplers 20mA Current Loop

Logic Output Optocouplers 20mA Current Loop

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 905-HCPL-4100-500E 516-4211-2-ND HCPL-4100-500E HCPL-4100-500E
Product Name SMD 3.75kV 30mA Signal Isolator and Optocoupler Special Purpose Isolators Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output Logic Output Optocouplers
Mounting Option Tape and Reel Surface Mount
Isolation Voltage 3750 volts 3750 volts 3750 volts
Input Logic High Speed
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8234AC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-1EDI3033ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details