onsemi Logic Output Optoisolators HCPL2630V

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2630V-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2630V-ND
Logic Output Optoisolators HCPL2630V-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP

Buy Now Datasheet
Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi - 82C4981 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi
82C4981
Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi 82C4981
OPTOCOUPLER, 10MBPS, 2.5KV, DIP-8; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 2.5KV, DIP-8; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2630V
High Speed Optocouplers HCPL2630V
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output

High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2630V-ND 82C4981 HCPL2630V
Product Name Logic Output Optoisolators Optocoupler, 10Mbps, 2.5Kv, Dip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 336-SI8232AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details