Broadcom Inc. Logic Output Optoisolators HCPL-263N-000E

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 516-1669-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1669-5-ND
Logic Output Optoisolators 516-1669-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Optoisolators - Logic Output - HCPL-263N-000E - 1042663-HCPL-263N-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-263N-000E
1042663-HCPL-263N-000E
Optoisolators - Logic Output - HCPL-263N-000E 1042663-HCPL-263N-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042663-HCPL-263N-00 0E Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Forward Voltage: 1.3V Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 42ns, 12ns Channel Output Current: 50mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042663-HCPL-263N-000E
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 42ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
3.75kV DIP Signal Isolator and Optocoupler
902-HCPL-263N-000E
3.75kV DIP Signal Isolator and Optocoupler 902-HCPL-263N-000E
2-Ch Optocoupler, 10Mbps, 3.75kV Isolation, DIP Product overview: HCPL-263N-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263N-000E can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 10Mbps, 3.75kV Isolation, DIP Product overview: HCPL-263N-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263N-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-263N-000E
High Speed Optocouplers HCPL-263N-000E
High Speed Optocouplers 10MBd 2Ch 3mA

High Speed Optocouplers 10MBd 2Ch 3mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-1669-5-ND 1042663-HCPL-263N-000E 902-HCPL-263N-000E HCPL-263N-000E
Product Name Logic Output Optoisolators Optoisolators - Logic Output - HCPL-263N-000E 3.75kV DIP Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC; DC DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole 8-DIP Rail/Tube
Forward Current 10 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 1803061 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details