Broadcom Inc. SMD 3.75kV Signal Isolator and Optocoupler HCPL-261N-300E

Description
1-Ch Optocoupler, 3.75kV Isolation, 10MBps, SMD Product overview: HCPL-261N-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-261N-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Optocoupler, 3.75kV Isolation, 10MBps, SMD Product overview: HCPL-261N-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-261N-300E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-261N-300E
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-261N-300E
1-Ch Optocoupler, 3.75kV Isolation, 10MBps, SMD Product overview: HCPL-261N-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-261N-300E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 10MBps, SMD Product overview: HCPL-261N-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-261N-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL-261N-300E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-261N-300E-ND
Logic Output Optoisolators HCPL-261N-300E-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Optoisolators - Logic Output - HCPL-261N-300E - 775706-HCPL-261N-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-261N-300E
775706-HCPL-261N-300E
Optoisolators - Logic Output - HCPL-261N-300E 775706-HCPL-261N-300E
Manufacturer: Broadcom Limited Win Source Part Number: 775706-HCPL-261N-300 E Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10MBd Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 42ns, 12ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Family Name: HCPL-261N Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): HCPL2611SD; 6N137SD; HCPL2601SD; HCPL2601S; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Philippines, Singapore Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775706-HCPL-261N-300E
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Rise / Fall Time (Typ): 42ns, 12ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-261N
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): HCPL2611SD; 6N137SD; HCPL2601SD; HCPL2601S;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom - 97K1021 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom
97K1021
Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom 97K1021
OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, IEC; RoHS Compliant: Yes

OPTOCOUPLER, SMD, LOGIC O/P; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, IEC; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-261N-300E
High Speed Optocouplers HCPL-261N-300E
High Speed Optocouplers 10MBd 1Ch 3mA

High Speed Optocouplers 10MBd 1Ch 3mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-261N-300E HCPL-261N-300E-ND 775706-HCPL-261N-300E 97K1021 HCPL-261N-300E
Product Name SMD 3.75kV Signal Isolator and Optocoupler Logic Output Optoisolators Optoisolators - Logic Output - HCPL-261N-300E Optocoupler, Smd, Logic O/p; No. Of Channels Broadcom High Speed Optocouplers
Input DC DC DC; DC
Mounting Option Rail/Tube Surface Mount Surface Mount Surface Mount DIP
Isolation Voltage 3750 volts 3750 volts 3750 volts 3750 volts
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BB-AM1RTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640573 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details