Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-4731-300E

Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-3495-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-3495-ND
Transistor, Photovoltaic Output Optoisolators 516-3495-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing

Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-4731-300E - 738476-HCPL-4731-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4731-300E
738476-HCPL-4731-300E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4731-300E 738476-HCPL-4731-300E
Manufacturer: Broadcom Limited Win Source Part Number: 738476-HCPL-4731-300 E Packaging: Tube Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: 0°C ~ 70°C Maximum Output Voltage: 18V Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 10mA Current Transfer Ratio (Minimum): 600% at 500μA Current Transfer Ratio (Maximum): 8000% at 500μA Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 3μs, 34μs Voltage - Forward (Vf): 1.25V

Manufacturer: Broadcom Limited
Win Source Part Number: 738476-HCPL-4731-300E
Packaging: Tube
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: 0°C ~ 70°C
Maximum Output Voltage: 18V
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 600% at 500μA
Current Transfer Ratio (Maximum): 8000% at 500μA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 3μs, 34μs
Voltage - Forward (Vf): 1.25V

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4731-300E
High Speed Optocouplers HCPL-4731-300E
High Speed Optocouplers 2Ch 10mA 600mW

High Speed Optocouplers 2Ch 10mA 600mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-3495-ND 738476-HCPL-4731-300E HCPL-4731-300E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-4731-300E High Speed Optocouplers
Input DC DC; DC
Output Photodarlington Photodarlington; Darlington
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235AD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MC12MXUMA1CT-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details