Broadcom Inc. Dual Channel Low Input Current, High Gain Optocouplers HCPL-2731

Description
This dual channel optocoupler contains a separated pair of GaAsP light emitting diodes optically coupled to a pair of integrated high gain photo detectors. It provides extremely high current transfer ratio and excellent input-output common mode transient immunity. A separate pin for the photodiodes and first gain stages (VCC) permits lower output saturation voltage and higher speed operation possible with conventional photodarlington type optocouplers. In addition, VCC may be as low as 1.6 V without adversely affecting the parametric performance. It is available in an 8-pin DIP package. Guaranteed operation at low input currents and the high current transfer ratio (CTR) reduce the magnitude and effects of CTR degradation. The outstanding high temperature performance of this split Darlington type output amplifier results from the inclusion of an integrated emitter-base bypass resistor which shunts photodiode and first stage leakage currents to grounds. The HCPL-2731 has a 400% minimum CTR at an input current of only 0.5 mA making it ideal for use in low input current applications such as MOS, CMOS, and low power logic interfacing or RS232C data transmission systems. In addition, the high CTR and high output current capability make this device extremely useful in applications where high fanout is required. Compatibility with high voltage CMOS logic systems is guaranteed by the 18 V VCC and VO specifications and by testing output high leakage (IOH) at 18 V. Important specifications such as CTR, leakage current, output saturation voltage are guaranteed over the 0 degrees C to 70 degrees C temperature range to allow trouble-free system operation. Selection for lower input currents down to 250 mA is available upon request.
Request a Quote Datasheet
Description
This dual channel optocoupler contains a separated pair of GaAsP light emitting diodes optically coupled to a pair of integrated high gain photo detectors. It provides extremely high current transfer ratio and excellent input-output common mode transient immunity. A separate pin for the photodiodes and first gain stages (VCC) permits lower output saturation voltage and higher speed operation possible with conventional photodarlington type optocouplers. In addition, VCC may be as low as 1.6 V without adversely affecting the parametric performance. It is available in an 8-pin DIP package. Guaranteed operation at low input currents and the high current transfer ratio (CTR) reduce the magnitude and effects of CTR degradation. The outstanding high temperature performance of this split Darlington type output amplifier results from the inclusion of an integrated emitter-base bypass resistor which shunts photodiode and first stage leakage currents to grounds. The HCPL-2731 has a 400% minimum CTR at an input current of only 0.5 mA making it ideal for use in low input current applications such as MOS, CMOS, and low power logic interfacing or RS232C data transmission systems. In addition, the high CTR and high output current capability make this device extremely useful in applications where high fanout is required. Compatibility with high voltage CMOS logic systems is guaranteed by the 18 V VCC and VO specifications and by testing output high leakage (IOH) at 18 V. Important specifications such as CTR, leakage current, output saturation voltage are guaranteed over the 0 degrees C to 70 degrees C temperature range to allow trouble-free system operation. Selection for lower input currents down to 250 mA is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Low Input Current, High Gain Optocouplers - HCPL-2731 - Broadcom Inc.
San Jose, CA, USA
Dual Channel Low Input Current, High Gain Optocouplers
HCPL-2731
Dual Channel Low Input Current, High Gain Optocouplers HCPL-2731
This dual channel optocoupler contains a separated pair of GaAsP light emitting diodes optically coupled to a pair of integrated high gain photo detectors. It provides extremely high current transfer ratio and excellent input-output common mode transient immunity. A separate pin for the photodiodes and first gain stages (VCC) permits lower output saturation voltage and higher speed operation possible with conventional photodarlington type optocouplers. In addition, VCC may be as low as 1.6 V without adversely affecting the parametric performance. It is available in an 8-pin DIP package. Guaranteed operation at low input currents and the high current transfer ratio (CTR) reduce the magnitude and effects of CTR degradation. The outstanding high temperature performance of this split Darlington type output amplifier results from the inclusion of an integrated emitter-base bypass resistor which shunts photodiode and first stage leakage currents to grounds. The HCPL-2731 has a 400% minimum CTR at an input current of only 0.5 mA making it ideal for use in low input current applications such as MOS, CMOS, and low power logic interfacing or RS232C data transmission systems. In addition, the high CTR and high output current capability make this device extremely useful in applications where high fanout is required. Compatibility with high voltage CMOS logic systems is guaranteed by the 18 V VCC and VO specifications and by testing output high leakage (IOH) at 18 V. Important specifications such as CTR, leakage current, output saturation voltage are guaranteed over the 0 degrees C to 70 degrees C temperature range to allow trouble-free system operation. Selection for lower input currents down to 250 mA is available upon request.

This dual channel optocoupler contains a separated pair of GaAsP light emitting diodes optically coupled to a pair of integrated high gain photo detectors. It provides extremely high current transfer ratio and excellent input-output common mode transient immunity. A separate pin for the photodiodes and first gain stages (VCC) permits lower output saturation voltage and higher speed operation possible with conventional photodarlington type optocouplers. In addition, VCC may be as low as 1.6 V without adversely affecting the parametric performance. It is available in an 8-pin DIP package.

Guaranteed operation at low input currents and the high current transfer ratio (CTR) reduce the magnitude and effects of CTR degradation.

The outstanding high temperature performance of this split Darlington type output amplifier results from the inclusion of an integrated emitter-base bypass resistor which shunts photodiode and first stage leakage currents to grounds.

The HCPL-2731 has a 400% minimum CTR at an input current of only 0.5 mA making it ideal for use in low input current applications such as MOS, CMOS, and low power logic interfacing or RS232C data transmission systems. In addition, the high CTR and high output current capability make this device extremely useful in applications where high fanout is required. Compatibility with high voltage CMOS logic systems is guaranteed by the 18 V VCC and VO specifications and by testing output high leakage (IOH) at 18 V.

Important specifications such as CTR, leakage current, output saturation voltage are guaranteed over the 0 degrees C to 70 degrees C temperature range to allow trouble-free system operation. Selection for lower input currents down to 250 mA is available upon request.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1016-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1016-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1016-5-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP

Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2731
High Speed Optocouplers HCPL-2731
High Speed Optocouplers 100kBd 2Ch 0.5mA

High Speed Optocouplers 100kBd 2Ch 0.5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-2731 516-1016-5-ND HCPL-2731
Product Name Dual Channel Low Input Current, High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC DC
Output Photodiode Photodarlington
Approvals UL, CSA
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220BD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1421HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details