Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-4502-300E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL-4502-300E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-4502-300E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-4502-300E-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-300E - 1042713-HCPL-4502-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-300E
1042713-HCPL-4502-300E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-300E 1042713-HCPL-4502-300E
Manufacturer: Broadcom Limited Win Source Part Number: 1042713-HCPL-4502-30 0E Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-DIP Gull Wing Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 600ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1042713-HCPL-4502-300E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-DIP Gull Wing
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 600ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4502-300E
High Speed Optocouplers HCPL-4502-300E
High Speed Optocouplers 1MBd 1Ch 16mA

High Speed Optocouplers 1MBd 1Ch 16mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-4502-300E-ND 1042713-HCPL-4502-300E HCPL-4502-300E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-300E High Speed Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-DIP Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details