600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
High Speed Optocouplers 0.4A IGBT Gate Drive
OPTOCOUPLER, IGBT, 5KV, WSOIC-16; No. of Channels:2 Channel; Optocoupler Case Style:WSOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:2Channels RoHS Compliant: Yes
OPTOCOUPLER, GATE DRIVE O/P, 5KV; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Input Current:12mA; No. of Channels:2Channels; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-2480-1-ND | HCPL-314J-500E | 58Y4730 | 58Y4729 |
| Product Name | Isolators - Gate Drivers | High Speed Optocouplers | Optocoupler, Igbt, 5Kv, Wsoic-16; No. Of Channels Broadcom | Optocoupler, Gate Drive O/p, 5Kv; No. Of Channels Broadcom |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | |||
| Mounting Option | Surface Mount | WSOIC | SOIC | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | |
| Rise Time | 0.0500 µs |