Broadcom Inc. Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-530K#200

Description
The HCPL-530K#200 is a High Reliability, Space Level Class K HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The HCPL-530K#200 is a High Reliability, Space Level Class K HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler - HCPL-530K#200 - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler
HCPL-530K#200
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-530K#200
The HCPL-530K#200 is a High Reliability, Space Level Class K HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The HCPL-530K#200 is a High Reliability, Space Level Class K HCPL-530K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - HCPL-530K#200-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-530K#200-ND
Logic Output Optoisolators HCPL-530K#200-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-530K#200
Logic Output Optocouplers HCPL-530K#200
Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-530K#200 HCPL-530K#200-ND HCPL-530K#200
Product Name Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler Logic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-CDIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Tolerant Phototransistor Hermetic Optocoupler - OLH249 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic TO-5
Isolation Voltage 1000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI30R11HXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-PowerSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details