Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP
Manufacturer: Broadcom Limited
Win Source Part Number: 775744-HCPL-4731-000
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 3μs, 34μs
Family Name: HCPL-4731
Categories: Isolators
Manufacturer Package: 8-DIP
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 600% @ 500μA
Current Transfer Ratio (Maximum): 8000% @ 500μA
Alternative Parts (Cross-Reference): HCPL-4731; HCPL-4731E; HCPL-4731-300; HCPL-4731-500;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
High Speed Optocouplers 2Ch 10mA 600mW
OPTOCOUPLER, DUAL, DARLINGTON O/P; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:10mA; Isolation Voltage:3.75kV; CTR Min:800%; Collector Emitter Voltage V(br)ceo:18V; Packaging:Each;RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1681-5-ND | 775744-HCPL-4731-000E | HCPL-4731-000E | 97K1060 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - HCPL-4731-000E | High Speed Optocouplers | Optocoupler, Dual, Darlington O/p; No. Of Channels Broadcom |
| Input | DC | DC; DC | ||
| Output | Photodarlington | Photodarlington; Darlington | ||
| Package Type | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | DIP |