Broadcom Inc. Transistor, Photovoltaic Output Optoisolators HCPL-354-06AE

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 516-2988-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2988-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2988-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2988-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2988-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2988-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2988-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2988-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2988-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-354-06AE
Transistor Output Optocouplers HCPL-354-06AE
Transistor Output Optocouplers 3750 Vrms 20% CTR

Transistor Output Optocouplers 3750 Vrms 20% CTR

Buy Now Datasheet
Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom - 58Y4733 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom
58Y4733
Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom 58Y4733
Transistor Output Optocoupler, AC Input, 1, 3.75 kV, 50 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, AC Input, 1, 3.75 kV, 50 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Smd, Transistor O/p, Ac; No. Of Channels Broadcom - 13M5080 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p, Ac; No. Of Channels Broadcom
13M5080
Optocoupler, Smd, Transistor O/p, Ac; No. Of Channels Broadcom 13M5080
OPTOCOUPLER, SMD, TRANSISTOR O/P, AC; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P, AC; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 516-2988-2-ND HCPL-354-06AE 58Y4733 13M5080
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 50 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom Optocoupler, Smd, Transistor O/p, Ac; No. Of Channels Broadcom
Input AC; DC
Output Phototransistor
Package Type 4-SMD, Gull Wing
Mounting Option Surface Mount SOP
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 7083112 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Digital Isolators - ISO1I811TXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
Mounting Option Surface Mount
Isolation Voltage 500 volts
View Details
2 suppliers