onsemi Logic Output Optoisolators HCPL2630S

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2630S-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2630S-ND
Logic Output Optoisolators HCPL2630S-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD

Buy Now Datasheet
Singapore, Singapore
SMD 2.5kV Signal Isolator and Optocoupler
902-HCPL2630S
SMD 2.5kV Signal Isolator and Optocoupler 902-HCPL2630S
High Speed Logic Output Optocoupler, 2-CH, 10Mbps, 2.5kV Isolation, SMD Product overview: HCPL2630S from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2630S can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 2-CH, 10Mbps, 2.5kV Isolation, SMD Product overview: HCPL2630S from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2630S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - HCPL2630S - 1042644-HCPL2630S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL2630S
1042644-HCPL2630S
Optoisolators - Logic Output - HCPL2630S 1042644-HCPL2630S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042644-HCPL2630S Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 10Mbps Forward Voltage: 1.4V Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 50ns, 12ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Motor Drive & Control, Industrial, Computers & Computer Peripherals Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042644-HCPL2630S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/μs (Typ)
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 50ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control, Industrial, Computers & Computer Peripherals
Quantity per package: 1k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2630S
High Speed Optocouplers HCPL2630S
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output

High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL2630S-ND 902-HCPL2630S 1042644-HCPL2630S HCPL2630S
Product Name Logic Output Optoisolators SMD 2.5kV Signal Isolator and Optocoupler Optoisolators - Logic Output - HCPL2630S High Speed Optocouplers
Input DC DC DC; DC
Output Open Collector Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Bulk Surface Mount; 8-SMD
Forward Current 30 milliamps 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
Solid State Relays - 2733071 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Digital Isolators - SI8050AA-B-IUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
2 suppliers