Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 775712-HCPL-263L#500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL-263L
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): TLP2118; TLP2118(TP,F); TLP2118(F); HCPL-263L-000E;
Introduction Date: November 15, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
2-CH Optocoupler, 15Mbps, 3.75kV Isolation, SMD Product overview: HCPL-263L#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263L#500 can be used for catalog matching and distributor lookup.
High Speed Optocouplers 15MBd 2Ch 5mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-263L#500-ND | 775712-HCPL-263L#500 | 902-HCPL-263L#500 | HCPL-263L#500 |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - HCPL-263L#500 | SMD 3.75kV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC; DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount | Tape and Reel | |
| Forward Current | 15 milliamps |