Broadcom Inc. Logic Output Optoisolators HCPL-263N#320

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-263N#320-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-263N#320-ND
Logic Output Optoisolators HCPL-263N#320-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-263N#320
High Speed Optocouplers HCPL-263N#320
High Speed Optocouplers 10MBd 2Ch 3mA

High Speed Optocouplers 10MBd 2Ch 3mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number HCPL-263N#320-ND HCPL-263N#320
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount
Forward Current 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8235AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3035ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details