onsemi Transistor, Photovoltaic Output Optoisolators HCPL3700S

Description
Optoisolator Darlington Output 2500Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington Output 2500Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL3700S-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL3700S-ND
Transistor, Photovoltaic Output Optoisolators HCPL3700S-ND
Optoisolator Darlington Output 2500Vrms 1 Channel 8-SMD

Optoisolator Darlington Output 2500Vrms 1 Channel 8-SMD

Buy Now Datasheet
Optocoupler; No. Of Channels Onsemi - 58K1581 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Onsemi
58K1581
Optocoupler; No. Of Channels Onsemi 58K1581
OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number HCPL3700S-ND 58K1581
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler; No. Of Channels Onsemi
Input AC; DC
Output Photodarlington
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3021ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8234AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details