Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP Gull Wing
2-Ch 5kV Optocoupler, 10Mbps, SMD, Logic Output Product overview: HCPL-2630-320E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2630-320E can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | HCPL-2630-320E-ND | 902-HCPL-2630-320E |
| Product Name | Logic Output Optoisolators | SMD 5kV Signal Isolator and Optocoupler |
| Input | DC | DC |
| Output | Open Collector, Schottky Clamped | |
| Package Type | 8-SMD, Gull Wing | |
| Mounting Option | Surface Mount | Rail/Tube |
| Forward Current | 15 milliamps |