Broadcom Inc. AC-Input Lead Free General Purpose Phototransistor Optocoupler HCPL-354-000E

Description
The HCPL-354-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin mini-flat SMD package with a 2.0 mm profile. The small dimension of this product allows significant space saving. The package volume is 30% smaller than that of conventional DIP type. Inputoutput isolation voltage is 3750 Vrms.Response time, tr, is typically 4 us and minimum CTR is 20% at input current of 1 1 mA.
Request a Quote Datasheet
Description
The HCPL-354-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin mini-flat SMD package with a 2.0 mm profile. The small dimension of this product allows significant space saving. The package volume is 30% smaller than that of conventional DIP type. Inputoutput isolation voltage is 3750 Vrms.Response time, tr, is typically 4 us and minimum CTR is 20% at input current of 1 1 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-Input Lead Free General Purpose Phototransistor Optocoupler - HCPL-354-000E - Broadcom Inc.
San Jose, CA, USA
AC-Input Lead Free General Purpose Phototransistor Optocoupler
HCPL-354-000E
AC-Input Lead Free General Purpose Phototransistor Optocoupler HCPL-354-000E
The HCPL-354-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin mini-flat SMD package with a 2.0 mm profile. The small dimension of this product allows significant space saving. The package volume is 30% smaller than that of conventional DIP type. Inputoutput isolation voltage is 3750 Vrms.Response time, tr, is typically 4 us and minimum CTR is 20% at input current of 1 1 mA.

The HCPL-354-000E optocoupler contains a phototransistor, optically coupled to two light emitting diodes connected inverse parallel. It can operate directly by AC input current. It is packaged in a 4-pin mini-flat SMD package with a 2.0 mm profile. The small dimension of this product allows significant space saving. The package volume is 30% smaller than that of conventional DIP type. Inputoutput isolation voltage is 3750 Vrms.Response time, tr, is typically 4 us and minimum CTR is 20% at input current of 1 1 mA.

Supplier's Site
Optocouplers - 6935286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6935286
Optocouplers 6935286
Broadcom HCPL-354-000E Optocoupler

Broadcom HCPL-354-000E Optocoupler

Supplier's Site
Optocouplers - 9226598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
9226598
Optocouplers 9226598
Broadcom HCPL-354-000E Optocoupler

Broadcom HCPL-354-000E Optocoupler

Supplier's Site
Optocouplers - 6935286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6935286P
Optocouplers 6935286P
Broadcom HCPL-354-000E Optocoupler

Broadcom HCPL-354-000E Optocoupler

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-2481-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2481-6-ND
Transistor, Photovoltaic Output Optoisolators 516-2481-6-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2481-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2481-1-ND
Transistor, Photovoltaic Output Optoisolators 516-2481-1-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-2481-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-2481-2-ND
Transistor, Photovoltaic Output Optoisolators 516-2481-2-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-354-000E - 1042697-HCPL-354-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-354-000E
1042697-HCPL-354-000E
Optoisolators - Transistor, Photovoltaic Output - HCPL-354-000E 1042697-HCPL-354-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1042697-HCPL-354-000 E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-Mini-Flat Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 400% @ 1mA Rise and Fall Time: 4μs, 3μs Maximum Output Voltage: 35V Channel Output Current: 50mA Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): PC3H4J00000F; SFH6206-1; SFH6286-4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042697-HCPL-354-000E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 20% @ 1mA
Maximum DC Current Transfer Ratio: 400% @ 1mA
Rise and Fall Time: 4μs, 3μs
Maximum Output Voltage: 35V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): PC3H4J00000F; SFH6206-1; SFH6286-4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Optocoupler, Smd, Transistor O/p, Ac; No. Of Channels Broadcom - 13M5079 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Transistor O/p, Ac; No. Of Channels Broadcom
13M5079
Optocoupler, Smd, Transistor O/p, Ac; No. Of Channels Broadcom 13M5079
OPTOCOUPLER, SMD, TRANSISTOR O/P, AC; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product RoHS Compliant: Yes

OPTOCOUPLER, SMD, TRANSISTOR O/P, AC; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 20 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom - 58Y4732 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 20 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom
58Y4732
Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 20 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom 58Y4732
Transistor Output Optocoupler, AC Input, 1, 3.75 kV, 20 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Transistor Output Optocoupler, AC Input, 1, 3.75 kV, 20 %, 50 mA, SOP, 4 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
HCPL-354-000E
Transistor Output Optocouplers HCPL-354-000E
Transistor Output Optocouplers 3750 Vrms 20% CTR

Transistor Output Optocouplers 3750 Vrms 20% CTR

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-354-000E 6935286 6935286P 516-2481-6-ND 1042697-HCPL-354-000E 13M5079 58Y4732 HCPL-354-000E
Product Name AC-Input Lead Free General Purpose Phototransistor Optocoupler Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-354-000E Optocoupler, Smd, Transistor O/p, Ac; No. Of Channels Broadcom Transistor Output Optocoupler, Ac Input, 1, 3.75 Kv, 20 %, 50 Ma, Sop, 4 Rohs Compliant Broadcom Transistor Output Optocouplers
Input AC AC AC AC; DC AC; DC; AC, DC
Output Phototransistor Phototransistor; Transistor Phototransistor Phototransistor; Transistor
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2 RoHS Compliant RoHS Compliant
Package Type 4-Pin Mini-Flat SMD 4-SMD, Gull Wing
Mounting Option Flatpack Surface mount Mini-Flat Surface Mount Surface Mount; 4-Mini-Flat SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Isolators - Gate Drivers - 863-SI8231BD-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details